onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - FLD00060 FLD00060

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174398-FLD00060 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-LFDFN Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174398-FLD00060 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-LFDFN Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - FLD00060 - 1174398-FLD00060 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - FLD00060
1174398-FLD00060
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - FLD00060 1174398-FLD00060
Manufacturer: ON Semiconductor Win Source Part Number: 1174398-FLD00060 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -30°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-LFDFN Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174398-FLD00060
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 640nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-LFDFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1174398-FLD00060
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - FLD00060
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers