onsemi Sensors, Transducers - Optical Sensors - Phototransistors FLD00030

Description
Win Source Part Number: 1059258-FLD00030 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 6 V Wavelength: 630nm Current - Dark (Id) (Max): 100 nA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: onsemi Base Product Number: FLD00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059258-FLD00030 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 6 V Wavelength: 630nm Current - Dark (Id) (Max): 100 nA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: onsemi Base Product Number: FLD00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - FLD00030 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
FLD00030
Sensors, Transducers - Optical Sensors - Phototransistors FLD00030
Win Source Part Number: 1059258-FLD00030 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 6 V Wavelength: 630nm Current - Dark (Id) (Max): 100 nA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: onsemi Base Product Number: FLD00 Product Status: Obsolete

Win Source Part Number: 1059258-FLD00030
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 6 V
Wavelength: 630nm
Current - Dark (Id) (Max): 100 nA
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: onsemi
Base Product Number: FLD00
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
FLD00030
Sensors, Transducers - Optical Sensors - Phototransistors FLD00030
SENSOR PHOTO 630NM TOP VIEW 2SMD

SENSOR PHOTO 630NM TOP VIEW 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors
Product Number FLD00030 FLD00030
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2205-1-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, Boomerang
Mounting Option Surface Mount
View Details
3 suppliers
TO-18 Convex Lens Package Hermetic Silicon Photosensor - L14F1 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details