onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers FL7930CMX

Description
Win Source Part Number: 1353990-FL7930CMX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Ballast Controller MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Frequency: 250kHz ~ 350kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: FL7930 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 13V ~ 20V Current - Supply: 2.5 mA Dimming: No
Request a Quote Datasheet
Description
Win Source Part Number: 1353990-FL7930CMX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Ballast Controller MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Frequency: 250kHz ~ 350kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: FL7930 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 13V ~ 20V Current - Supply: 2.5 mA Dimming: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - 1353990-FL7930CMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
1353990-FL7930CMX
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers 1353990-FL7930CMX
Win Source Part Number: 1353990-FL7930CMX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Ballast Controller MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Frequency: 250kHz ~ 350kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: FL7930 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 13V ~ 20V Current - Supply: 2.5 mA Dimming: No

Win Source Part Number: 1353990-FL7930CMX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Ballast Controller
MSL Level: 1 (Unlimited)
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Active
Frequency: 250kHz ~ 350kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: FL7930
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 13V ~ 20V
Current - Supply: 2.5 mA
Dimming: No

Buy Now Datasheet
Lighting, Ballast Controllers - FL7930CMXTR-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
FL7930CMXTR-ND
Lighting, Ballast Controllers FL7930CMXTR-ND
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC

Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - FL7930CMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
FL7930CMX
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers FL7930CMX
POWER FACTOR CONTROLLER, VOLTAGE

POWER FACTOR CONTROLLER, VOLTAGE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1353990-FL7930CMX FL7930CMXTR-ND FL7930CMX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Lighting, Ballast Controllers Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
Supply Voltage Other; 13V ~ 20V Other; 13V ~ 20V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74LVC125APW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details