onsemi Lighting, Ballast Controllers FL7930CMX

Description
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Description
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The FL7930CMX is a single-stage flyback and boundary-mode power factor correction (PFC) controller designed for lighting applications. It operates in critical conduction mode (CRM) and features a voltage-mode PWM control that eliminates the need for rectified AC line voltage information, reducing power loss. The controller includes multiple protection mechanisms such as over-voltage protection, open-feedback protection, over-current protection, input-voltage-absent detection, and under-voltage lockout. This device is suitable for a variety of applications, including ballast systems, general LED lighting, and industrial, commercial, and residential fixtures. It operates within a temperature range of -40 to +125°C and comes in an 8-lead small outline package (SOP). The FL7930CMX also incorporates an internal soft-start function with overshoot prevention and a total harmonic distortion (THD) optimizer, making it a robust choice for efficient lighting control.

Datasheet Summary
Powered by GS/AI

The FL7930CMX is a single-stage flyback and boundary-mode power factor correction (PFC) controller designed for lighting applications. It operates in critical conduction mode (CRM) and features a voltage-mode PWM control that eliminates the need for rectified AC line voltage information, reducing power loss. The controller includes multiple protection mechanisms such as over-voltage protection, open-feedback protection, over-current protection, input-voltage-absent detection, and under-voltage lockout. This device is suitable for a variety of applications, including ballast systems, general LED lighting, and industrial, commercial, and residential fixtures. It operates within a temperature range of -40 to +125°C and comes in an 8-lead small outline package (SOP). The FL7930CMX also incorporates an internal soft-start function with overshoot prevention and a total harmonic distortion (THD) optimizer, making it a robust choice for efficient lighting control.

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - FL7930CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
FL7930CMX
Lighting, Ballast Controllers FL7930CMX
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC

Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC

Buy Now Datasheet
Lighting, Ballast Controllers - FL7930CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
FL7930CMX
Lighting, Ballast Controllers FL7930CMX
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP

Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FL7930CMX
Product Name Lighting, Ballast Controllers
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901704P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details