onsemi Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers FL7930BMX-G

Description
Win Source Part Number: 1059251-FL7930BMX-G Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 250kHz ~ 350kHz Current - Supply: 2.5 mA Dimming: No Voltage - Supply: 13V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): FL7930BMX-GFL7930BMX G; FL7930BMX_G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FL7930BMX_GDKR,FL793 0BMX_GTR,FL7930BMX-G DKR,ONSONSFL7930BMX- G,2156-FL7930BMX-G-O S,FL7930BMX-GCT,FL79 30BMX_GDKR-ND,FL7930 BMX-GTR,FL7930BMX_G, FL7930BMX_GCT-ND,FL7 930BMX_GTR-ND,FL7930 BMX_GCT Base Product Number: FL79 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059251-FL7930BMX-G Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 250kHz ~ 350kHz Current - Supply: 2.5 mA Dimming: No Voltage - Supply: 13V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): FL7930BMX-GFL7930BMX G; FL7930BMX_G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FL7930BMX_GDKR,FL793 0BMX_GTR,FL7930BMX-G DKR,ONSONSFL7930BMX- G,2156-FL7930BMX-G-O S,FL7930BMX-GCT,FL79 30BMX_GDKR-ND,FL7930 BMX-GTR,FL7930BMX_G, FL7930BMX_GCT-ND,FL7 930BMX_GTR-ND,FL7930 BMX_GCT Base Product Number: FL79 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
FL7930BMX-G
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers FL7930BMX-G
Win Source Part Number: 1059251-FL7930BMX-G Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 250kHz ~ 350kHz Current - Supply: 2.5 mA Dimming: No Voltage - Supply: 13V ~ 20V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): FL7930BMX-GFL7930BMX G; FL7930BMX_G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FL7930BMX_GDKR,FL793 0BMX_GTR,FL7930BMX-G DKR,ONSONSFL7930BMX- G,2156-FL7930BMX-G-O S,FL7930BMX-GCT,FL79 30BMX_GDKR-ND,FL7930 BMX-GTR,FL7930BMX_G, FL7930BMX_GCT-ND,FL7 930BMX_GTR-ND,FL7930 BMX_GCT Base Product Number: FL79 Product Status: Obsolete

Win Source Part Number: 1059251-FL7930BMX-G
Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Type: Ballast Controller
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 250kHz ~ 350kHz
Current - Supply: 2.5 mA
Dimming: No
Voltage - Supply: 13V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): FL7930BMX-GFL7930BMXG; FL7930BMX_G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FL7930BMX_GDKR,FL7930BMX_GTR,FL7930BMX-GDKR,ONSONSFL7930BMX-G,2156-FL7930BMX-G-OS,FL7930BMX-GCT,FL7930BMX_GDKR-ND,FL7930BMX-GTR,FL7930BMX_G,FL7930BMX_GCT-ND,FL7930BMX_GTR-ND,FL7930BMX_GCT
Base Product Number: FL79
Product Status: Obsolete

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FL7930BMX-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FL7930BMX-G
PMIC - Lighting, Ballast Controllers FL7930BMX-G
IC BALLAST CNTRL 350KHZ 8SOP

IC BALLAST CNTRL 350KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FL7930BMX-G FL7930BMX-G
Product Name Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details