Win Source Part Number: 1020521-FL77944MX
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Analog, PWM, TRIAC
Voltage - Supply (Min): 90VAC
Voltage - Supply (Max): 305VAC
Package / Case: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 16-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FL77944MXDKR,FL77944
Base Product Number: FL77
Product Status: Obsolete
LED Driver IC 4 Output AC DC Offline Switcher Analog, PWM, TRIAC Dimming 16-SOIC-EP
Analog/PWM Dimmable High Power LED Direct AC Driver Analog/PWM Dimmable High Power LED Direct AC Driver, 2500-REEL Product overview: FL77944MX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FL77944MX can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL PWM 16SOIC
IC LED DRIVER OFFLINE DIM 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1020521-FL77944MX | FL77944MXTR-ND | 137-FL77944MX | FL77944MX | FL77944MX |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |