Manufacturer: ON Semiconductor
Win Source Part Number: 919157-FL77904MX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output AC DC Offline Switcher - Triac Dimming 28.6mA, 53.6mA, 93.8mA, 104.2mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FL77
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL77904MXCT, FL77904MXTR, FL77904MXDKR
LED Driver IC 4 Output AC DC Offline Switcher Triac Dimming 28.6mA, 53.6mA, 93.8mA, 104.2mA 8-SOP
Phase-cut Dimmable Compact LED Direct AC Driver Phase-cut Dimmable Compact LED Direct AC Driver, 2500-REEL Product overview: FL77904MX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FL77904MX can be used for catalog matching and distributor lookup.
LED Lighting Drivers Direct AC Line LED Driver
IC LED DRVR OFFLINE TRIAC 8SOIC
IC LED DRVR OFFLINE TRIAC 8SOIC
IC LED DRV OFFL TRIAC 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 919157-FL77904MX | FL77904MXTR-ND | 137-FL77904MX | FL77904MX | 598-FL77904MX | FL77904MX | FL77904MX |
| Product Name | PMIC - PMIC - LED Drivers - FL77904MX | LED Drivers | LED Driver IC | LED Lighting Drivers | IC LED DRVR OFFLINE TRIAC 8SOIC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-SOP | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |||||
| Input Voltage | 90 to 305 volts | 90 to 305 volts | |||||
| Output Voltage | 18 volts |