Manufacturer: ON Semiconductor
Win Source Part Number: 845041-FL7760BM6X
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: FL7760
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL7760BM6X-ND, FL7760BM6XOSTR, FL7760BM6XOSCT, FL7760BM6XOSDKR
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 1.5A SOT-23-6
IC LED DRIVER HIGH SW FREQ CCM B
LED Lighting Drivers ANALOG/PWM 60V BUCK CONTRLR
LED DRIVER, BUCK, 1MHZ, SOT-23-6; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:8V; Input Voltage Max:60V RoHS Compliant: Yes
IC LED DRV CTRL PWM 1.5A SOT23-6
IC LED DRIVER HIGH SW FREQ CCM B
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 845041-FL7760BM6X | FL7760BM6XOSCT-ND | FL7760BM6X | FL7760BM6X | 37AC0590 | FL7760BM6X | 598-FL7760BM6X |
| Product Name | PMIC - PMIC - LED Drivers - FL7760BM6X | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Buck, 1Mhz, Sot-23-6; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER HIGH SW FREQ CCM B |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 60 volts | 8 to 60 volts | 8 to 60 volts | ||||
| Output Voltage | 4.5 to 5.5 volts | ||||||
| Output Current | 1500 milliamps | 1500 milliamps | 2500 milliamps | 2500 milliamps |