Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039001-FL7734MX
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 6.75V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Lighting Driver ICs LED Driver, Single-Stage Primary-Side-Regulat
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 16-SOIC
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 16-SOIC
LED Driver, Single-Stage Primary-Side-Regulat
IC LED DRIVER CONTROLLER 16SOP
IC LED DRIVER CTRLR 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1039001-FL7734MX | 745-FL7734MX | FL7734MXCT-ND | FL7734MX | FL7734MX | FL7734MX |
| Product Name | PMIC - PMIC - LED Drivers - FL7734MX | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6.75 volts | 6.75 to 30 volts | 6.75 to 30 volts | |||
| Output Voltage | 1.5 to 5 volts | 1.5 volts | 1.5 to 5 volts | |||
| Package Type | 16-SOP | Reel |