The FL7733AMX is a highly integrated PWM controller designed for low-to-mid power LED lighting applications, featuring advanced Primary-Side Regulation (PSR) technology. This product utilizes TRUECURRENT® technology to achieve a constant current output with a tolerance of less than ±1% across a wide range of line voltages, ensuring precise LED brightness control. The device operates within an input voltage range of 80 VAC to 308 VAC and boasts a high power factor greater than 0.9, along with a low total harmonic distortion (THD) of less than 10%. It supports fast startup times of under 200 ms at 85 VAC, thanks to its internal high-voltage startup circuit and adaptive feedback loop control, which minimizes overshoot and undershoot during startup. The FL7733AMX includes multiple protection features for enhanced reliability, such as LED short/open protection, output diode short protection, and over-temperature protection. It is packaged in an 8-pin Small-Outline Package (SOP), making it suitable for compact designs. This LED driver is compatible with analog dimming functions and is ideal for applications requiring a constant current output in the range of 5 W to over 60 W.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038999-FL7733AMX
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Family Name: FL7733A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 30V
Alternative Parts (Cross-Reference): HV9930LG; HV9930LG-G; RT7320GSP;
Introduction Date: October 10, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
LED Lighting Driver ICs LED Driver with Power Factor Correction, Primary-Side-Regulat
IC LED DRIVER OFFLINE DIM 8SOP
IC LED DRIVER OFFL ANALOG 8SOIC
LED DRIV, BUCK-BOOST/FLYBACK, 70KHZ, SOP; Device Topology:Buck-Boost,
LED Lighting Drivers PSR LED DRIVER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | FL7733AMXTR-ND | 1038999-FL7733AMX | 745-FL7733AMX | FL7733AMX | FL7733AMX | 45Y5136 | FL7733AMX |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - FL7733AMX | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driv, Buck-Boost/flyback, 70Khz, Sop; Device Topology Onsemi | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | ? to 30 volts | ? to 30 volts | 80 to 308 volts | ||||
| Output Voltage | 1.5 to 5 volts | 1.5 to 5 volts | 1.5 volts | 18 volts | |||
| Features | RoHS Compliant | RoHS Compliant |