Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016296-FL6961MY
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Boundary Conduction (BCM)
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 10.5 V to 24.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Boundary Conduction (BCM) 8-SOIC
IC PFC CTRLR BCM 8SOP
SINGLE-STAGE FLYBACK AND BOUNDAR
PFC IC Boundary Conduction (BCM) 8-SOP
PFC IC Boundary Conduction (BCM) 8-SOIC
Power Factor Correction - PFC Boundary Mode PFC Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 016296-FL6961MY | FL6961MYTR-ND | FL6961MY | FL6961MY | FL6961MY | FL6961MY |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FL6961MY | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |