LED Lighting Driver ICs Hi-Intgrtd Quasi-Res Cur Mode PWM Cntrll Product overview: FL6300AMY from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-FL6300AMY can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174394-FL6300AMY
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Family Name: FL6300A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOP
Voltage Supply MAX: 25V
Voltage Supply MIN: 10V
Alternative Parts (Cross-Reference): BM1Q041FJ-E2; BM1Q001FJ-E2BM1Q021F
Introduction Date: November 18, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
LED Driver IC 1 Output DC DC Controller Flyback PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC
IC LED DRIVER CTRLR DIM 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-FL6300AMY | 1174394-FL6300AMY | FL6300AMYTR-ND | FL6300AMY | FL6300AMY |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - FL6300AMY | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 1 # |