The FL5150MX is a 50 Hz AC phase cut dimmer controller for driving external IGBT or MOSFET transistors in dimmer switch and AC control applications. It is packaged in a 10-pin SOIC, JEDEC MS-012, 150 mil narrow body package. The device operates from an AC line supply with a quiescent current of 600 µA and supports a supply voltage range of 16 V to 18 V. It features selectable leading or trailing edge dimming, an 8-bit ADC for dimming control with 226 programmable pulse widths at 25 µs resolution, dynamic over-current and temperature protection, and automatic maximum gate pulse width control to prevent flicker. The device complies with UL1472 2015 2nd Edition for ground leakage current and operates over a temperature range of -40°C to +85°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 804208-FL5150MX
Packaging: Reel
Mounting Style: SMD
Applications: AC Dimmer Controller
Current - Supply: 600μA
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-SOP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 16V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 804208-FL5150MX |
| Product Name | PMIC - PMIC - Power Management - Specialized - FL5150MX |
| TJ | -40 to 85 C (-40 to 185 F) |