onsemi Single Bipolar Transistors FJX945GTF

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FJX945GTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - FJX945GTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - FJX945GTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJX945GTFTR-ND
Single Bipolar Transistors FJX945GTFTR-ND
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJX945GTF - 1038965-FJX945GTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJX945GTF
1038965-FJX945GTF
TRANSISTORS - Transistors (BJT) - Single - FJX945GTF 1038965-FJX945GTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038965-FJX945GTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038965-FJX945GTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - BJT NPN Epitaxial Transistor - 598-FJX945GTF - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN Epitaxial Transistor
598-FJX945GTF
Bipolar Transistors - BJT NPN Epitaxial Transistor 598-FJX945GTF
Bipolar Transistors - BJT NPN Epitaxial Transistor

Bipolar Transistors - BJT NPN Epitaxial Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX945GTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX945GTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX945GTF
TRANS NPN 50V 0.15A SOT323

TRANS NPN 50V 0.15A SOT323

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJX945GTF FJX945GTFTR-ND 1038965-FJX945GTF 598-FJX945GTF FJX945GTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJX945GTF Bipolar Transistors - BJT NPN Epitaxial Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT323; SC-70-3 / SOT-323-3 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material SILICON
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Single Bipolar Transistors - 448-BCW66KFE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details