PNP BJT Transistor, 120V, 50mA, 50MHz, SOT-23, SM Product overview: FJV992PMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV992PMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067261-FJV992PMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3
TRANS PNP 120V 0.05A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FJV992PMTF | 067261-FJV992PMTF | FJV992PMTF | FJV992PMTFTR-ND | FJV992PMTF |
| Product Name | 120V 50mA 50MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJV992PMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 120 volts | 120 volts | |||
| VCBO | -120 volts | ||||
| fT | 50 MHz |