Bipolar Transistors - BJT NPN High Voltage Transistor Product overview: FJV42MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJV42MTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016286-FJV42MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANSISTOR, NPN, 350V, 0.5A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:50MHz; Power Dissipation Pd:350mW; DC Collector Current:500mA; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 350V 0.5A SOT23-3
TRANS NPN 350V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJV42MTF | FJV42MTFTR-ND | 016286-FJV42MTF | 99AC9194 | FJV42MTF | FJV42MTF |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJV42MTF | Transistor, Npn, 350V, 0.5A, Sot23; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| fT | 50 MHz |