NPN Epitaxial Silicon Transistor
NPN BJT Transistor, 120V, 50mA, 110MHz, SOT-23, Tape & Reel Product overview: FJV1845PMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50mA, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50mA, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV1845PMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016274-FJV1845PMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3
TRANS NPN 120V 0.05A SOT23-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJV1845PMTF | 276-FJV1845PMTF | 016274-FJV1845PMTF | FJV1845PMTFTR-ND | FJV1845PMTF |
| Product Name | 120V 50mA 110MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJV1845PMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 120 volts | 120 volts |