onsemi 400V 4A Bipolar Transistor FJPF3305TU

Description
TRANS NPN 400V 4A TO220F-3 Product overview: FJPF3305TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF3305TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 4A TO220F-3 Product overview: FJPF3305TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF3305TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 4A Bipolar Transistor
276-FJPF3305TU
400V 4A Bipolar Transistor 276-FJPF3305TU
TRANS NPN 400V 4A TO220F-3 Product overview: FJPF3305TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF3305TU can be used for catalog matching and distributor lookup.

TRANS NPN 400V 4A TO220F-3 Product overview: FJPF3305TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF3305TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FJPF3305TU - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 4A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 4A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF3305TU - 067242-FJPF3305TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF3305TU
067242-FJPF3305TU
TRANSISTORS - Transistors (BJT) - Single - FJPF3305TU 067242-FJPF3305TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067242-FJPF3305TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 1A, 4A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 19 @ 1A, 5V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067242-FJPF3305TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 19 @ 1A, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF3305TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF3305TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF3305TU
TRANS NPN 400V 4A TO220F-3

TRANS NPN 400V 4A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors
Product Number 276-FJPF3305TU FJPF3305TU 067242-FJPF3305TU FJPF3305TU
Product Name 400V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJPF3305TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube TO-220; TO-220AB TO-220; SOT3; TO-220F
Packing Method Tube Tube; Tube
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N025S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0250 ohms
IDSS 95500 milliamps
View Details
CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44V - 1149884-AUIRFZ44V - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers