NPN BJT Transistor, 800V, 5A, 40W, TO-220 Product overview: FJPF2145TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A, 40W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 5A, 40W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF2145TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 800V 5A 15MHz 40W Through Hole TO-220F-3
Win Source Part Number: 1059195-FJPF2145TU
Category: Discrete Semiconductor Products>Transistors
Series: ESBC™
Package: Bulk
Standard Package: 1
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 800 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 2V @ 300mA, 1.5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 200mA, 5V
Frequency - Transition: 15MHz
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): FJPF5027OTU; FJPF5027RTU; KSC5504DTTU; FJPF6806DTU; FJP5027OTU;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-FJPF2145TU-488
TRANS, NPN, 800V, 5A, 125DEG C, 40W ROHS COMPLIANT: YES
TRANS NPN 800V 5A TO220F-3
Bipolar Transistors - BJT NPN ESBC/5A/800V TO-220F
TRANS NPN 800V 5A TO220F-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FJPF2145TU | FJPF2145TU-ND | 1059195-FJPF2145TU | 54AH8713 | FJPF2145TU | FJPF2145TU | FJPF2145TU |
| Product Name | 800V 5A 40W TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Trans, Npn, 800V, 5A, 125Deg C, 40W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 800 volts | 800 volts | 800 volts | ||||
| VCBO | 1100 volts | ||||||
| fT | 15 MHz |