TRANS NPN 400V 8A TO-220F Product overview: FJPF13007TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13007TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067237-FJPF13007TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
TRANS NPN 400V 8A TO220F-3
TRANS NPN 400V 8A TO-220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors |
| Product Number | 276-FJPF13007TU | FJPF13007TU-ND | 067237-FJPF13007TU | FJPF13007TU | FJPF13007TU | 598-FJPF13007TU |
| Product Name | 400V 8A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJPF13007TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 400V 8A TO-220F | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 400 volts | 400 volts | ||||
| VCBO | 700 volts | |||||
| fT | 4 MHz |