Manufacturer: ON Semiconductor
Win Source Part Number: 1174350-FJP5554
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 250μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 1A, 3.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 800mA, 3V
Maximum Power: 70W
Power Bipolar Transistor, 4A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3
TRANS NPN 400V 4A TO220-3
TRANS NPN 400V 4A TO-220
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1174350-FJP5554 | FJP5554 | FJP5554-ND | FJP5554 | 598-FJP5554 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP5554 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 400V 4A TO-220 | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220AB | TO-220; TO-220-3 | ||
| Packing Method | Bulk; Bulk | Tube; Tube | |||
| TJ | 150 C (302 F) | ||||
| Power Gain | 20 dB |