TRANS NPN 500V 5A TO-220 Product overview: FJP5321TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5321TU can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 5A I(C), 500V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067233-FJP5321TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 14MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 1V @ 600mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 15 @ 600mA, 5V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 500V 5A 14MHz 100W Through Hole TO-220-3
TRANS NPN 500V 5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FJP5321TU | FJP5321TU | 067233-FJP5321TU | FJP5321TU-ND | FJP5321TU |
| Product Name | 500V 5A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJP5321TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | ||
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCEO | 500 volts | 500 volts | |||
| VCBO | 800 volts | ||||
| fT | 14 MHz |