onsemi Single Bipolar Transistors FJP5200RTU

Description
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 80W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 80W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5200RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5200RTU-ND
Single Bipolar Transistors FJP5200RTU-ND
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 250V 17A 30MHz 80W Through Hole TO-220-3

Buy Now Datasheet
 - FJP5200RTU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP5200RTU - 774596-FJP5200RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5200RTU
774596-FJP5200RTU
TRANSISTORS - Transistors (BJT) - Single - FJP5200RTU 774596-FJP5200RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774596-FJP5200RTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -50°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 80W Transistor Type: NPN Frequency - Transition: 30MHz Family Name: FJP5200R Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 250V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Maximum): 5μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 55 @ 1A, 5V Alternative Parts (Cross-Reference): FJP5200R; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774596-FJP5200RTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: NPN
Frequency - Transition: 30MHz
Family Name: FJP5200R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Maximum): 5μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 55 @ 1A, 5V
Alternative Parts (Cross-Reference): FJP5200R;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - FJP5200RTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJP5200RTU
Single Bipolar Transistors FJP5200RTU
TRANS NPN 250V 17A TO220-3

TRANS NPN 250V 17A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5200RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5200RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5200RTU
TRANS NPN 250V 17A TO220-3

TRANS NPN 250V 17A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJP5200RTU-ND FJP5200RTU 774596-FJP5200RTU FJP5200RTU FJP5200RTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJP5200RTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube Tube; Tube
IC(max) 0.0050 milliamps 17000 milliamps 17000 milliamps
Power Gain 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1658684 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC817UPNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers