onsemi Single Bipolar Transistors FJP3305TU

Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP3305TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP3305TU-ND
Single Bipolar Transistors FJP3305TU-ND
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP3305TU - 1038948-FJP3305TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP3305TU
1038948-FJP3305TU
TRANSISTORS - Transistors (BJT) - Single - FJP3305TU 1038948-FJP3305TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038948-FJP3305TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 1A, 4A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 19 @ 1A, 5V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Power Management Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038948-FJP3305TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 19 @ 1A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing, Power Management
Quantity per package: 50

Buy Now Datasheet
 - FJP3305TU - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 4A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 4A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Singapore, Singapore
400V 4A TO-220 Bipolar Transistor
276-FJP3305TU
400V 4A TO-220 Bipolar Transistor 276-FJP3305TU
NPN BJT 400V 4A TO-220 Transistor Product overview: FJP3305TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP3305TU can be used for catalog matching and distributor lookup.

NPN BJT 400V 4A TO-220 Transistor Product overview: FJP3305TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP3305TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP3305TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP3305TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP3305TU
TRANS NPN 400V 4A TO220-3

TRANS NPN 400V 4A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors
Product Number FJP3305TU-ND 1038948-FJP3305TU FJP3305TU 276-FJP3305TU FJP3305TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJP3305TU 400V 4A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220AB
IC(max) 4000 milliamps 4000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data