onsemi 4A Bipolar Transistor FJP3305H1TU

Description
NPN Silicon Transistor
Request a Quote Datasheet
Description
NPN Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FJP3305H1TU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
 - FJP3305H1TU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
4A Bipolar Transistor
276-FJP3305H1TU
4A Bipolar Transistor 276-FJP3305H1TU
POWER BIPOLAR TRANSISTOR, 4A, 40 Product overview: FJP3305H1TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP3305H1TU can be used for catalog matching and distributor lookup.

POWER BIPOLAR TRANSISTOR, 4A, 40 Product overview: FJP3305H1TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP3305H1TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FJP3305H1TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP3305H1TU-ND
Single Bipolar Transistors FJP3305H1TU-ND
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP3305H1TU - 016270-FJP3305H1TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP3305H1TU
016270-FJP3305H1TU
TRANSISTORS - Transistors (BJT) - Single - FJP3305H1TU 016270-FJP3305H1TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016270-FJP3305H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 1A, 4A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016270-FJP3305H1TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Bipolar Transistors - 7390366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390366
Bipolar Transistors 7390366
Transistor GP BJT NPN 400V 4A TO220

Transistor GP BJT NPN 400V 4A TO220

Supplier's Site
Bipolar Transistors - 1454545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454545
Bipolar Transistors 1454545
Transistor GP BJT NPN 400V 4A TO220

Transistor GP BJT NPN 400V 4A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP3305H1TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP3305H1TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP3305H1TU
TRANS NPN 400V 4A TO220-3

TRANS NPN 400V 4A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJP3305H1TU
Bipolar Transistors - BJT FJP3305H1TU
Bipolar Transistors - BJT NPN 7 0V/4A

Bipolar Transistors - BJT NPN 7 0V/4A

Buy Now Datasheet
Trans, Npn, 400V, 4A, 150Deg C, 75W Rohs Compliant Onsemi - 54AH8716 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 4A, 150Deg C, 75W Rohs Compliant Onsemi
54AH8716
Trans, Npn, 400V, 4A, 150Deg C, 75W Rohs Compliant Onsemi 54AH8716
TRANS, NPN, 400V, 4A, 150DEG C, 75W ROHS COMPLIANT: YES

TRANS, NPN, 400V, 4A, 150DEG C, 75W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FJP3305H1TU 276-FJP3305H1TU FJP3305H1TU-ND 016270-FJP3305H1TU 7390366 FJP3305H1TU FJP3305H1TU 54AH8716
Product Name 4A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJP3305H1TU Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 400V, 4A, 150Deg C, 75W Rohs Compliant Onsemi
Polarity NPN NPN NPN; NPN NPN NPN
Package Type TO-220; TO-220-3 Bulk TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; To-220 TO-3
Packing Method Tube; Tube Bulk Tube; Tube
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data