Bipolar (BJT) Transistor NPN 800V 5A 15MHz 120W Through Hole TO-220-3
ESBC Rated NPN Power Transistor
TRANS NPN 800V 5A TO220-3
Trans GP BJT NPN 800V 5A 3-Pin(3+Tab) TO-220 Tube
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJP2145TU-ND | FJP2145TU | FJP2145TU | 598-FJP2145TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 800V 5A 3-Pin(3+Tab) TO-220 Tube | |
| Polarity | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 800 volts | 800 volts |