onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJNS4206RTA FJNS4206RTA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 730923-FJNS4206RTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92S Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 68 at 5mA, 5V Maximum Power: 300mW Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 47 kOhms
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 730923-FJNS4206RTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92S Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 68 at 5mA, 5V Maximum Power: 300mW Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 47 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJNS4206RTA - 730923-FJNS4206RTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJNS4206RTA
730923-FJNS4206RTA
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJNS4206RTA 730923-FJNS4206RTA
Manufacturer: ON Semiconductor Win Source Part Number: 730923-FJNS4206RTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92S Status: Obsolete Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 68 at 5mA, 5V Maximum Power: 300mW Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 47 kOhms

Manufacturer: ON Semiconductor
Win Source Part Number: 730923-FJNS4206RTA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92S
Status: Obsolete
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 68 at 5mA, 5V
Maximum Power: 300mW
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 730923-FJNS4206RTA
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJNS4206RTA
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details