onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN3313RTA FJN3313RTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774594-FJN3313RTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 300mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Part Status: Obsolete(EOL) Family Name: FJN3313R Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 68 @ 5mA, 5V Alternative Parts (Cross-Reference): PDTC123JS,126; PDTC123JS; DTC123JUAFRAT106; DTC123JSATP; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774594-FJN3313RTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 300mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Part Status: Obsolete(EOL) Family Name: FJN3313R Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 68 @ 5mA, 5V Alternative Parts (Cross-Reference): PDTC123JS,126; PDTC123JS; DTC123JUAFRAT106; DTC123JSATP; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN3313RTA - 774594-FJN3313RTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN3313RTA
774594-FJN3313RTA
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN3313RTA 774594-FJN3313RTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774594-FJN3313RTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 300mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Part Status: Obsolete(EOL) Family Name: FJN3313R Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 68 @ 5mA, 5V Alternative Parts (Cross-Reference): PDTC123JS,126; PDTC123JS; DTC123JUAFRAT106; DTC123JSATP; Introduction Date: August 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774594-FJN3313RTA
Packaging: Tape in Box
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 300mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Part Status: Obsolete(EOL)
Family Name: FJN3313R
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 68 @ 5mA, 5V
Alternative Parts (Cross-Reference): PDTC123JS,126; PDTC123JS; DTC123JUAFRAT106; DTC123JSATP;
Introduction Date: August 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 774594-FJN3313RTA
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN3313RTA
Polarity NPN
Package Type TO-92; SOT3
Packing Method Tape Reel; Tape in Box
IC(max) 1.00E-4 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697512 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers