Bipolar (BJT) Transistor NPN 750V 25A 200W Through Hole TO-264-3
TRANS NPN 750V 25A TO264-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJL6825TU-ND | FJL6825TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |