Bipolar (BJT) Transistor NPN 250V 17A 30MHz 150W Through Hole TO-264-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067226-FJL4315OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 375
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Transistor, Fairchild, FJL4315OTU
Transistor, Fairchild, FJL4315OTU
TRANS NPN 250V 17A HPM F2 Product overview: FJL4315OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJL4315OTU can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 250V 17A TO264-3
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJL4315OTU-ND | 067226-FJL4315OTU | FJL4315OTU | 8070864 | 276-FJL4315OTU | 50H4245 | FJL4315OTU | FJL4315OTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJL4315OTU | Bipolar Transistors | 250V 17A Bipolar Transistor | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-264-3, TO-264AA | SOT3; TO-264 | TO-264-3 | To-264 | Bulk | TO-3 | ||
| Packing Method | Tube; Tube | Bulk | Tube; Tube | |||||
| Number of units in IC | 1 | |||||||
| IC(max) | 15000 milliamps | 17000 milliamps | 17000 milliamps |