Bipolar Transistors - BJT High Volt Fast Switching Trans Product overview: FJD5555TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJD5555TM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 5A 1.34W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 400V 5A 1.34W Surface Mount TO-252AA
Bipolar (BJT) Transistor NPN 400V 5A 1.34W Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016267-FJD5555TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 1A, 3.5A
Typical Gain (hFE) (Min): 20 @ 800mA, 3V
Maximum Power Dissipation: 1.34W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRANS NPN 400V 5A TO252AA
Bipolar Transistors - BJT High Volt Fast Switching Trans
TRANS NPN 400V 5A TO252AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJD5555TM | FJD5555TMDKR-ND | 016267-FJD5555TM | FJD5555TM | FJD5555TM | FJD5555TM |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJD5555TM | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps |