Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067216-FJC1963QTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SCR552P5T100; 2SCR552PFRAT100; FJC1963QTF_NL;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 3A 500mW Surface Mount SOT-89-3
NPN BJT 30V 3A SOT-89 Transistor Product overview: FJC1963QTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJC1963QTF can be used for catalog matching and distributor lookup.
TRANS NPN 30V 3A SOT-89
TRANS NPN 30V 3A SOT89-3
TRANS NPN 30V 3A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067216-FJC1963QTF | FJC1963QTF-ND | 276-FJC1963QTF | 598-FJC1963QTF | FJC1963QTF | FJC1963QTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJC1963QTF | Single Bipolar Transistors | 30V 3A SOT-89 Bipolar Transistor | TRANS NPN 30V 3A SOT-89 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| VCBO | 50 volts |