onsemi Single Bipolar Transistors FJC1308QTF

Description
Bipolar (BJT) Transistor PNP 30V 3A 500mW Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 500mW Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJC1308QTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJC1308QTF-ND
Single Bipolar Transistors FJC1308QTF-ND
Bipolar (BJT) Transistor PNP 30V 3A 500mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 30V 3A 500mW Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJC1308QTF - 871991-FJC1308QTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJC1308QTF
871991-FJC1308QTF
TRANSISTORS - Transistors (BJT) - Single - FJC1308QTF 871991-FJC1308QTF
Manufacturer: ON Semiconductor Win Source Part Number: 871991-FJC1308QTF Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 3 A - 500 mW Surface Mount SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: FJC13 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871991-FJC1308QTF
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 3 A - 500 mW Surface Mount SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FJC13
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJC1308QTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJC1308QTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJC1308QTF
TRANS PNP 30V 3A SOT89-3

TRANS PNP 30V 3A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number FJC1308QTF-ND 871991-FJC1308QTF FJC1308QTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJC1308QTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BCW66KE6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers