TRANS NPN 400V 5A D2PAK
TRANS NPN 400V 5A D2PAK
TRANS NPN 400V 5A D2PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174321-FJB5555TM
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 1.6W
Transistor Type: NPN
Family Name: FJB5555
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 3.5A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 800mA, 3V
Introduction Date: February 22, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
NPN Silicon Transistor
Bipolar Transistors - BJT NPN Silicon Transistor Product overview: FJB5555TM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJB5555TM can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Silicon Transistor
TRANS NPN 400V 5A D2PAK
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-FJB5555TMTR-ND | 1174321-FJB5555TM | FJB5555TM | 2087-FJB5555TM | FJB5555TM | FJB5555TM |
| Product Name | Single Bipolar Transistors | Electronic Surplus - FJB5555TM | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; D2PAK-3 / TO-263-2 | Reel | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR) | ||
| TJ | 150 C (302 F) |