Bipolar (BJT) Transistor NPN 750V 6A 15.4MHz 60W Through Hole TO-3PF
NPN Power Transistor, 750V, 6A, 1MHz, Through Hole Product overview: FJAFS1510ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 750V, 6A, 1MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 750V, 6A, 1MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAFS1510ATU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204195-FJAFS1510ATU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 15.4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-3PF-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 500mV @ 1.5A, 6A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 7 @ 3A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 360
ESBC Rated NPN Power Transistor
ESBC Rated NPN Power Transistor
TRANS NPN 750V 6A TO3PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
| Product Number | FJAFS1510ATUFS-ND | 276-FJAFS1510ATU | 204195-FJAFS1510ATU | FJAFS1510ATU | FJAFS1510ATU |
| Product Name | Single Bipolar Transistors | Through-Hole 750V 6A 1MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJAFS1510ATU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3; SOT3; TO-3PF-3 | TO-3; TO-3PF-3L | ||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 750 volts | 750 volts |