onsemi TRANSISTORS - Transistors (BJT) - Single - FJAF6810ATU FJAF6810ATU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038908-FJAF6810ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 3V @ 1.5A, 6A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 6A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038908-FJAF6810ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 3V @ 1.5A, 6A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 6A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJAF6810ATU - 1038908-FJAF6810ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF6810ATU
1038908-FJAF6810ATU
TRANSISTORS - Transistors (BJT) - Single - FJAF6810ATU 1038908-FJAF6810ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038908-FJAF6810ATU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 3V @ 1.5A, 6A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 5 @ 6A, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038908-FJAF6810ATU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 3V @ 1.5A, 6A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 6A, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Through-Hole 750V 10A 60W Bipolar Transistor
276-FJAF6810ATU
Through-Hole 750V 10A 60W Bipolar Transistor 276-FJAF6810ATU
NPN BJT Transistor, 750V, 10A, 60W, Through Hole Product overview: FJAF6810ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 750V, 10A, 60W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 750V, 10A, 60W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6810ATU can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 750V, 10A, 60W, Through Hole Product overview: FJAF6810ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 750V, 10A, 60W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 750V, 10A, 60W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF6810ATU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJAF6810ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJAF6810ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJAF6810ATU
TRANS NPN 750V 10A TO3PF

TRANS NPN 750V 10A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1038908-FJAF6810ATU 276-FJAF6810ATU FJAF6810ATU
Product Name TRANSISTORS - Transistors (BJT) - Single - FJAF6810ATU Through-Hole 750V 10A 60W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-3; SOT3; TO-3PF
IC(max) 10000 milliamps 10000 milliamps
VCEO 750 volts 750 volts
Unlock Full Specs
to access all available technical data