onsemi Single Bipolar Transistors FJAF4210RTU

Description
Bipolar (BJT) Transistor PNP 140V 10A 30MHz 80W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 140V 10A 30MHz 80W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJAF4210RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJAF4210RTU-ND
Single Bipolar Transistors FJAF4210RTU-ND
Bipolar (BJT) Transistor PNP 140V 10A 30MHz 80W Through Hole TO-3PF

Bipolar (BJT) Transistor PNP 140V 10A 30MHz 80W Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
140V 10A 80W Bipolar Transistor
276-FJAF4210RTU
140V 10A 80W Bipolar Transistor 276-FJAF4210RTU
PNP BJT Transistor, 140V, 10A, 80W, 30MHz, SC Package Product overview: FJAF4210RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF4210RTU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 140V, 10A, 80W, 30MHz, SC Package Product overview: FJAF4210RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A, 80W. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, 80W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJAF4210RTU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FJAF4210RTU - 067207-FJAF4210RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJAF4210RTU
067207-FJAF4210RTU
TRANSISTORS - Transistors (BJT) - Single - FJAF4210RTU 067207-FJAF4210RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067207-FJAF4210RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 500mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067207-FJAF4210RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
 - FJAF4210RTU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJAF4210RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJAF4210RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJAF4210RTU
TRANS PNP 140V 10A TO3PF

TRANS PNP 140V 10A TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number FJAF4210RTU-ND 276-FJAF4210RTU 067207-FJAF4210RTU FJAF4210RTU FJAF4210RTU
Product Name Single Bipolar Transistors 140V 10A 80W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJAF4210RTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF TO-3; TO-3PF-3L
IC(max) 10000 milliamps 10000 milliamps
VCEO 140 volts 140 volts
VCBO -200 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistor Arrays - BC847SE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details