onsemi 20BIT Interface Transceiver IC FIN425CMLX

Description
IC SERIALIZER 20BIT 32-MLP Product overview: FIN425CMLX from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN425CMLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERIALIZER 20BIT 32-MLP Product overview: FIN425CMLX from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN425CMLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20BIT Interface Transceiver IC - 755-FIN425CMLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20BIT Interface Transceiver IC
755-FIN425CMLX
20BIT Interface Transceiver IC 755-FIN425CMLX
IC SERIALIZER 20BIT 32-MLP Product overview: FIN425CMLX from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN425CMLX can be used for catalog matching and distributor lookup.

IC SERIALIZER 20BIT 32-MLP Product overview: FIN425CMLX from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN425CMLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN425CMLX - 1038893-FIN425CMLX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN425CMLX
1038893-FIN425CMLX
Interface - Interface - Serializers, Deserializers - FIN425CMLX 1038893-FIN425CMLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038893-FIN425CMLX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Input Type: Serial Number of Outputs: 20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 32-MLP (5x5) Purpose: Deserializer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038893-FIN425CMLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Input Type: Serial
Number of Outputs: 20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 32-MLP (5x5)
Purpose: Deserializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Serializers, Deserializers - FIN425CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN425CMLX
Serializers, Deserializers FIN425CMLX
Deserializer 1 Input 20 Output 32-MLP (5x5)

Deserializer 1 Input 20 Output 32-MLP (5x5)

Buy Now
Serializers, Deserializers - FIN425CMLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN425CMLX
Serializers, Deserializers FIN425CMLX
Deserializer 1 Input 20 Output 32-MLP (5x5)

Deserializer 1 Input 20 Output 32-MLP (5x5)

Buy Now
Interface - Serializers, Deserializers - FIN425CMLX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN425CMLX
Interface - Serializers, Deserializers FIN425CMLX
IC SERIALIZER 20BIT 32-MLP

IC SERIALIZER 20BIT 32-MLP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-FIN425CMLX 1038893-FIN425CMLX FIN425CMLX FIN425CMLX
Product Name 20BIT Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN425CMLX Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details