Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774580-FIN3384MTDX
Packaging: Reel package
Operating Temperature Range: -10°C ~ 70°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Number of Inputs: 4
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 2.38Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 28
Part Status: Obsolete(EOL)
Family Name: FIN3384
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): DS90CF384SLC; DS90CF384SLC/NOPB; DS90CF384SLCX; DS90CF384SLCX/NOPB;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
LINE RECEIVER, 4 FUNC, 4 RCVR Product overview: FIN3384MTDX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN3384MTDX can be used for catalog matching and distributor lookup.
LINE RECEIVER, 4 FUNC, 4 RCVR
2.38Gbps Deserializer 4 Input 28 Output 56-TSSOP
2.38Gbps Deserializer 4 Input 28 Output 56-TSSOP
IC SERIALIZER/DESERIAL 56-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 774580-FIN3384MTDX | 755-FIN3384MTDX | FIN3384MTDX | FIN3384MTDX | FIN3384MTDX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN3384MTDX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |