onsemi Interface - Interface - Serializers, Deserializers - FIN324CGFX FIN324CGFX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117442-FIN324CGFX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 24/2 Output Type: LVCMOS Input Type: LVCMOS Number of Outputs: 4/24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 42-USS-BGA (3.5x4.5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117442-FIN324CGFX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 24/2 Output Type: LVCMOS Input Type: LVCMOS Number of Outputs: 4/24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 42-USS-BGA (3.5x4.5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - FIN324CGFX - 117442-FIN324CGFX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN324CGFX
117442-FIN324CGFX
Interface - Interface - Serializers, Deserializers - FIN324CGFX 117442-FIN324CGFX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117442-FIN324CGFX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 24/2 Output Type: LVCMOS Input Type: LVCMOS Number of Outputs: 4/24 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 42-USS-BGA (3.5x4.5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.6 V to 3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117442-FIN324CGFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 24/2
Output Type: LVCMOS
Input Type: LVCMOS
Number of Outputs: 4/24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 42-USS-BGA (3.5x4.5)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Interface Transceiver IC - 755-FIN324CGFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-FIN324CGFX
Interface Transceiver IC 755-FIN324CGFX
LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: FIN324CGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CGFX can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, 1 FUNC, 1 DRIV Product overview: FIN324CGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN324CGFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - FIN324CGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN324CGFX
Serializers, Deserializers FIN324CGFX
Serializer/Deseriali zer 24/2 Input 4/24 Output 42-USS-BGA (3.5x4.5)

Serializer/Deserializer 24/2 Input 4/24 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet
Serializers, Deserializers - FIN324CGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN324CGFX
Serializers, Deserializers FIN324CGFX
Serializer/Deseriali zer 24/2 Input 4/24 Output 42-USS-BGA (3.5x4.5)

Serializer/Deserializer 24/2 Input 4/24 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet
Interface - Serializers, Deserializers - FIN324CGFX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN324CGFX
Interface - Serializers, Deserializers FIN324CGFX
IC SER DES 24BIT ULP 42-BGA

IC SER DES 24BIT ULP 42-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN324CGFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN324CGFX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN324CGFX
LINE TRANSCEIVER, 1 FUNC, 1 DRIV

LINE TRANSCEIVER, 1 FUNC, 1 DRIV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 117442-FIN324CGFX 755-FIN324CGFX FIN324CGFX FIN324CGFX FIN324CGFX
Product Name Interface - Interface - Serializers, Deserializers - FIN324CGFX Interface Transceiver IC Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 1.6 V ~ 3 V Other; 1.6V ~ 3V 3V; Other; 1.6V ~ 3V 3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-Si3066-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details