Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174295-FIN24ACMLX
Series: μSerDes
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 22/1
Output Type: LVCMOS
Operating Supply Voltage: 1.65 V ~ 3.6 V
Data Rate: 520Mbps
Function: Serializer/Deseriali
Input Type: LVCMOS
Number of Outputs: 1/22
Part Status: Obsolete(EOL)
Family Name: FIN24AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 40-MLP (6x6)
Alternative Parts (Cross-Reference): MAX9224ETI+T; MAX9224ETI; MAX9224ETI-T;
Introduction Date: April 01, 2005
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SERIALIZER/DESERIALZ
IC SERIALIZER/DESERIALZ
IC SERIALIZER/DESERIALZ
520Mbps Serializer/Deseriali
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174295-FIN24ACMLX | 755-FIN24ACMLX | FIN24ACMLX | FIN24ACMLX | FIN24ACMLX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN24ACMLX | Interface Transceiver IC | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 1.65 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | ||
| Data Rate | 520000 kbps | 520000 kbps | 520000 kbps | 520000 kbps | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |