LINE TRANSCEIVER, 1 DRIVER, 1 RC Product overview: FIN224ACMLX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN224ACMLX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016265-FIN224ACMLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 22/4
Output Type: LVCMOS
Data Rate: 676Mbps
Input Type: LVCMOS
Number of Outputs: 4/22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 40-MLP (6x6)
Purpose: Serializer/Deseriali
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC SERIALIZER/DESERIALI
676Mbps Serializer/Deseriali
LINE TRANSCEIVER, 1 DRIVER, 1 RC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-FIN224ACMLX | 016265-FIN224ACMLX | FIN224ACMLX | FIN224ACMLX | FIN224ACMLX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - FIN224ACMLX | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65 V ~ 3.6 V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other |