onsemi Interface Transceiver IC FIN212ACGFX

Description
TELECOM CIRCUIT, 1-FUNC, PBGA42 Product overview: FIN212ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN212ACGFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TELECOM CIRCUIT, 1-FUNC, PBGA42 Product overview: FIN212ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN212ACGFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 755-FIN212ACGFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-FIN212ACGFX
Interface Transceiver IC 755-FIN212ACGFX
TELECOM CIRCUIT, 1-FUNC, PBGA42 Product overview: FIN212ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN212ACGFX can be used for catalog matching and distributor lookup.

TELECOM CIRCUIT, 1-FUNC, PBGA42 Product overview: FIN212ACGFX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN212ACGFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - FIN212ACGFX - 1038883-FIN212ACGFX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - FIN212ACGFX
1038883-FIN212ACGFX
Interface - Interface - Serializers, Deserializers - FIN212ACGFX 1038883-FIN212ACGFX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038883-FIN212ACGFX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 12/2 Output Type: LVCMOS Input Type: LVCMOS Number of Outputs: 2/12 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C (TA) Case / Package: 42-USS-BGA (3.5x4.5) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038883-FIN212ACGFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 12/2
Output Type: LVCMOS
Input Type: LVCMOS
Number of Outputs: 2/12
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 42-USS-BGA (3.5x4.5)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - FIN212ACGFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
FIN212ACGFX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers FIN212ACGFX
TELECOM CIRCUIT, 1-FUNC, PBGA42

TELECOM CIRCUIT, 1-FUNC, PBGA42

Supplier's Site
Interface - Serializers, Deserializers - FIN212ACGFX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
FIN212ACGFX
Interface - Serializers, Deserializers FIN212ACGFX
IC SER/DESER 12BIT 42USS-BGA

IC SER/DESER 12BIT 42USS-BGA

Supplier's Site Datasheet
Serializers, Deserializers - FIN212ACGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN212ACGFX
Serializers, Deserializers FIN212ACGFX
Serializer/Deseriali zer 12/2 Input 2/12 Output 42-USS-BGA (3.5x4.5)

Serializer/Deserializer 12/2 Input 2/12 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet
Serializers, Deserializers - FIN212ACGFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
FIN212ACGFX
Serializers, Deserializers FIN212ACGFX
Serializer/Deseriali zer 12/2 Input 2/12 Output 42-USS-BGA (3.5x4.5)

Serializer/Deserializer 12/2 Input 2/12 Output 42-USS-BGA (3.5x4.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-FIN212ACGFX 1038883-FIN212ACGFX FIN212ACGFX FIN212ACGFX FIN212ACGFX
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - FIN212ACGFX Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details