ONSEMI
FIN1531MTC -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Interface - Drivers, Receivers, Transceivers
FIN1531MTC
Description
IC DRIVER 4/0 16TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16TSSOP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
FIN1531MTC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
FIN1531MTC |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Technology
5G Standard; 5G, GNSS, LTE
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details