Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PQCC32
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103152-FIN12ACMLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 12
Output Type: LVCMOS
Data Rate: 560Mbps
Input Type: LVCMOS
Number of Outputs: 12
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 32-MLP (5x5)
Purpose: Serializer/Deseriali
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC SERIALIZER/DESERIALI
560Mbps Serializer/Deseriali
560Mbps Serializer/Deseriali
LINE TRANSCEIVER
IC SERIALIZER/DESERIALI
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FIN12ACMLX | 103152-FIN12ACMLX | 755-FIN12ACMLX | FIN12ACMLX | FIN12ACMLX | FIN12ACMLX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN12ACMLX | Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | |
| Device Type | Transceiver | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | LCC32 | 32-MLP (5x5) | 32-WFQFN Exposed Pad |