Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134276-FIN12ACGFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 12
Output Type: LVCMOS
Data Rate: 560Mbps
Input Type: LVCMOS
Number of Outputs: 12
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Case / Package: 42-USS-BGA (3.5x4.5)
Purpose: Serializer/Deseriali
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PBGA42
IC SERIALIZER/DESERIALI
560Mbps Serializer/Deseriali
560Mbps Serializer/Deseriali
IC SERIALIZER/DESERIALI
LINE TRANSCEIVER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 134276-FIN12ACGFX | FIN12ACGFX | 755-FIN12ACGFX | FIN12ACGFX | FIN12ACGFX | FIN12ACGFX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN12ACGFX | Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | |
| Supply Voltage | Other; 1.65 V ~ 3.6 V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | |||
| Data Rate | 560000 kbps | 540000 kbps | 560000 kbps | 560000 kbps | ||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |