Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119066-FIN1218MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVTTL
Data Rate: 1.785Gbps
Input Type: LVDS
Number of Outputs: 21
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Line Receiver Product overview: FIN1218MTDX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-FIN1218MTDX can be used for catalog matching and distributor lookup.
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
LINE RECEIVER, 3 FUNC, 3 RCVR
IC SERIALIZER/DESERIAL 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 119066-FIN1218MTDX | 755-FIN1218MTDX | FIN1218MTDX | FIN1218MTDX | FIN1218MTDX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN1218MTDX | Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |