Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174282-FIN1218MTD
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Number of Inputs: 3
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 1.785Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 21
Part Status: Obsolete(EOL)
Family Name: FIN1218MTD
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS90CR218AMTDX; DS90CR218AMTDDS90CR2
Introduction Date: June 30, 2003
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 38
IC SERIALIZER/DESERIALZ
IC SERIALIZER/DESERIALZ
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
IC SERIALIZER/DESERIALZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174282-FIN1218MTD | 755-FIN1218MTD | FIN1218MTD | FIN1218MTD | FIN1218MTD |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN1218MTD | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps | 1.79E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |