Manufacturer: ON Semiconductor
Win Source Part Number: 1174280-fin1216mtd
Packaging: Tube
Mounting Style: SMD
Number of Inputs: 3
Output Type: LVTTL
Data Rate: 1.785Gbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 21
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: FIN1216
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1174280-fin1216mtd |
| Product Name | Interface - Interface - Serializers, Deserializers - fin1216mtd |
| Supply Voltage | Other; 3V ~ 3.6V |