LINE TRANSCEIVER Product overview: FIN1102MTC from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-FIN1102MTC can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038874-FIN1102MTC
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 2
Data Rate (Max): 800Mbps
Delay Time: 1.75ns
Capacitance - Input: 2.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Alternative Parts (Cross-Reference): SN65LVDS22PWR; FIN1102MTC_NL; FIN1102MTC; FIN1102MTCX;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 2 Channel 800Mbps 14-TSSOP
Buffer, ReDriver 2 Channel 800Mbps 14-TSSOP
LINE TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-FIN1102MTC | FIN1102MTC | 1038874-FIN1102MTC | FIN1102MTC | FIN1102MTC |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1102MTC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Buffer | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other |